Allied Machine & Engineering Corp. Standard Straight Shank Holder 20881-2500

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Standard Straight Shank Holder
20881-2500
Standard Straight Shank Holder 20881-2500
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 20881-2500
Product Name Standard Straight Shank Holder
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
EcoCut Classic Straight Shank - 11065069 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - 33L-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details