Allied Machine & Engineering Corp. EcoCut Classic Straight Shank 11147334

Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Suppliers

Company
Product
Description
Supplier Links
EcoCut Classic Straight Shank - 11147334 - Allied Machine & Engineering Corp.
Dover, OH, USA
EcoCut Classic Straight Shank
11147334
EcoCut Classic Straight Shank 11147334
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 11147334
Product Name EcoCut Classic Straight Shank
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
View Details
Drill Bit Set - 35884 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Diameter 0.125 to 1.375 inch (3.2 to 34.9 mm)
Shank Straight
View Details