Allied Machine & Engineering Corp. Alvan® Monobloc, Series 3617 0.5749 - 0.6142

Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Monobloc, Series 3617 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3617
0.5749 - 0.6142
Alvan® Monobloc, Series 3617 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2491 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2491
0.5749 - 0.6142
Alvan® Monobloc, Series 2491 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2431 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2431
0.5749 - 0.6142
Alvan® Monobloc, Series 2431 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93627 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93627
0.5749 - 0.6142
Alvan® Monobloc, Series I 93627 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3690 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3690
0.5749 - 0.6142
Alvan® Monobloc, Series 3690 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3620 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3620
0.5749 - 0.6142
Alvan® Monobloc, Series 3620 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3627 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3627
0.5749 - 0.6142
Alvan® Monobloc, Series 3627 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92430 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92430
0.5749 - 0.6142
Alvan® Monobloc, Series I 92430 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92490 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92490
0.5749 - 0.6142
Alvan® Monobloc, Series I 92490 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2490 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2490
0.5749 - 0.6142
Alvan® Monobloc, Series 2490 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92431 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92431
0.5749 - 0.6142
Alvan® Monobloc, Series I 92431 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93617 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93617
0.5749 - 0.6142
Alvan® Monobloc, Series I 93617 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92491 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92491
0.5749 - 0.6142
Alvan® Monobloc, Series I 92491 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2430 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2430
0.5749 - 0.6142
Alvan® Monobloc, Series 2430 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92440 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92440
0.5749 - 0.6142
Alvan® Monobloc, Series I 92440 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2440 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2440
0.5749 - 0.6142
Alvan® Monobloc, Series 2440 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3610 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3610
0.5749 - 0.6142
Alvan® Monobloc, Series 3610 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93620 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93620
0.5749 - 0.6142
Alvan® Monobloc, Series I 93620 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93690 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93690
0.5749 - 0.6142
Alvan® Monobloc, Series I 93690 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93610 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93610
0.5749 - 0.6142
Alvan® Monobloc, Series I 93610 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92441 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92441
0.5749 - 0.6142
Alvan® Monobloc, Series I 92441 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2441 - 0.5749 - 0.6142 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2441
0.5749 - 0.6142
Alvan® Monobloc, Series 2441 0.5749 - 0.6142
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers
Product Number 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142 0.5749 - 0.6142
Product Name Alvan® Monobloc, Series 3617 Alvan® Monobloc, Series 2491 Alvan® Monobloc, Series 2431 Alvan® Monobloc, Series I 93627 Alvan® Monobloc, Series 3620 Alvan® Monobloc, Series 3627 Alvan® Monobloc, Series I 92430 Alvan® Monobloc, Series I 92490 Alvan® Monobloc, Series 2490 Alvan® Monobloc, Series I 92431 Alvan® Monobloc, Series I 93617 Alvan® Monobloc, Series I 92491 Alvan® Monobloc, Series 2430 Alvan® Monobloc, Series I 92440 Alvan® Monobloc, Series 2440 Alvan® Monobloc, Series I 93620 Alvan® Monobloc, Series I 92441 Alvan® Monobloc, Series 2441
Reamer Type Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking
Product Packaging Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric Metric Metric Fractional Metric Metric Fractional Fractional Metric Fractional Fractional Fractional Metric Fractional Metric Fractional Fractional Metric
Diameter 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm) 0.575 to 0.614 inch (14.6 to 15.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Copper, PEHD, Steel, PVC
View Details
Alvan® Monobloc, Series 2441 - 0.3781 - 0.4173 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
5250 Series Solid Carbide Reamer - 5250-2550 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details