Allied Machine & Engineering Corp. Alvan® Ring, Series 4350 4.5512 - 4.9448

Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Ring, Series 4350 - 4.5512 - 4.9448 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4350
4.5512 - 4.9448
Alvan® Ring, Series 4350 4.5512 - 4.9448
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Reamers
Product Number 4.5512 - 4.9448
Product Name Alvan® Ring, Series 4350
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric
Diameter 4.551 to 4.945 inch (115.6 to 125.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 288751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Packaging Individual Reamer
Size Units Metric
Diameter 1.575 inch (40.0 mm)
View Details
Reamers - CoroReamer 435 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium/Exotic; Cast Iron, Lead, Zinc
View Details
#2 (.221) x 6
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
5250 Series Solid Carbide Reamer - 5250-3850 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details