Allen-Bradley / Rockwell Automation MP-Series MPF 480V AC Rotary Servo Motor MPF-B4530K-SJ72BA

Description
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote Datasheet
Description
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B4530K-SJ72BA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPF 480V AC Rotary Servo Motor
MPF-B4530K-SJ72BA
MP-Series MPF 480V AC Rotary Servo Motor MPF-B4530K-SJ72BA
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number MPF-B4530K-SJ72BA
Product Name MP-Series MPF 480V AC Rotary Servo Motor
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A230P-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A4540F-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 90.3 In-lbs (104 kg-cm)
Shaft Speed 3000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers