The MP-Series MPF 480V AC Rotary Servo Motor, specifically the MPF-B310P-MJ72BA model, is designed for food-grade applications, featuring a frame size of 100 mm and a stack length of 25.4 mm. It operates at a maximum speed of 5000 RPM and is equipped with a multi-turn high-resolution encoder for absolute feedback. The motor includes a keyed shaft extension and a SpeedTEC DIN connector that is rotatable by 180 degrees for quick connection. It does not have a brake and is designed with IEC metric dimensions, allowing for flexible mounting options. This motor is suitable for various applications, including packaging and material handling, where hygiene and performance are critical.
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | MPF-B310P-MJ72BA |
| Product Name | MP-Series MPF 480V AC Rotary Servo Motor |
| AC Voltage & Frequency | 460/480V/60Hz |