Allen-Bradley / Rockwell Automation MP-Series MPF 480V AC Rotary Servo Motor MPF-B430P-MJ74BA

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B430P-MJ74BA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPF 480V AC Rotary Servo Motor
MPF-B430P-MJ74BA
MP-Series MPF 480V AC Rotary Servo Motor MPF-B430P-MJ74BA
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number MPF-B430P-MJ74BA
Product Name MP-Series MPF 480V AC Rotary Servo Motor
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1510V-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 8000 rpm
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A430H-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details