Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12UD10

Description
100-C IEC Contactor, Screw Terminals, Load Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Load Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12UD10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12UD10
IEC 12 A Contactor 100-C12UD10
100-C IEC Contactor, Screw Terminals, Load Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Load Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 966523 - Radwell International
Willingboro, NJ, United States
Contactor
966523
Contactor 966523
CONTACTOR, 12 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ., 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 12 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ., 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C12UD10 966523
Product Name IEC 12 A Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 8185 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details
Contactor - 4704018 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Starter - 21160155 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 600 volts
View Details