Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09UM10

Description
100-C IEC Contactor, 500V 50Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 500V 50Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09UM10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09UM10
IEC 9 A Contactor 100-C09UM10
100-C IEC Contactor, 500V 50Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 500V 50Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C09UM10
Product Name IEC 9 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UKD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09B400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09T200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Contactor - 328703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 24 volts
View Details