Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12KJ01

Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C12KJ01 is an IEC contactor designed for applications requiring a maximum current rating of 12 A. It features screw terminals for easy installation and is suitable for both AC and DC coil control. The contactor includes a configuration of 0 normally open (N.O.) and 1 normally closed (N.C.) auxiliary contact, making it versatile for various control schemes. It operates at a coil voltage of 24V with a frequency of 50/60Hz. The product is compliant with multiple safety standards, including UL, CSA, and IEC, ensuring reliability in industrial environments. Its compact design allows for panel mounting or installation on a 35 mm DIN rail, making it adaptable to different setups. This contactor is a suitable choice for engineers looking for a reliable component for motor control and automation applications.

Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C12KJ01 is an IEC contactor designed for applications requiring a maximum current rating of 12 A. It features screw terminals for easy installation and is suitable for both AC and DC coil control. The contactor includes a configuration of 0 normally open (N.O.) and 1 normally closed (N.C.) auxiliary contact, making it versatile for various control schemes. It operates at a coil voltage of 24V with a frequency of 50/60Hz. The product is compliant with multiple safety standards, including UL, CSA, and IEC, ensuring reliability in industrial environments. Its compact design allows for panel mounting or installation on a 35 mm DIN rail, making it adaptable to different setups. This contactor is a suitable choice for engineers looking for a reliable component for motor control and automation applications.

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12KJ01
IEC 12 A Contactor 100-C12KJ01
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 328975 - Radwell International
Willingboro, NJ, United States
Contactor
328975
Contactor 328975
CONTACTOR, NON REVERSING, 12 AMP, 24 V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON REVERSING, 12 AMP, 24 V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C12KJ01 328975
Product Name IEC 12 A Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
IEC 12 A Contactor - 100-C12EA300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09UKD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor/Starter Coil - 225272194 - Radwell International
Allen-Bradley / Rockwell Automation
View Details