Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09EJ01

Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09EJ01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09EJ01
IEC 9 A Contactor 100-C09EJ01
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 16104147 - Radwell International
Willingboro, NJ, United States
Contactor
16104147
Contactor 16104147
CONTACTOR, 9 AMP , 24 VDC, 50/60 HZ, 3 NORMALLY OPEN POLES, 24 VDC ELECTRONIC, 0 NO CONTACTS & 1 NC CONTACTS, SINGLEPACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 9 AMP , 24 VDC, 50/60 HZ, 3 NORMALLY OPEN POLES, 24 VDC ELECTRONIC, 0 NO CONTACTS & 1 NC CONTACTS, SINGLEPACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C09EJ01

ALLEN BRADLEY Contactors & Starters 100-C09EJ01

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09EJ01 16104147
Product Name IEC 9 A Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09S10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Contactor/Starter Coil - 7580017 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 110 volts
View Details