Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09UKD01

Description
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Load Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Load Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09UKD01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09UKD01
IEC 9 A Contactor 100-C09UKD01
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Load Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Load Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C09UKD01
Product Name IEC 9 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 16 A Contactor - 100-C16B200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 328628 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Control Voltage 24 volts
View Details
IEC 12 A Contactor - 100-C12R400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details