ASI-T-430FA2BN/D is a 4.3 inch TFT with a resolution of 480 X 272, CPU 16-bit interface, and a brightness of 280 Nits.
All Shore Industries | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | ASI-T-430FA2BN/D |
Product Name | TFT 4.3" |
Technology | TFT |
Backlight | Light Emitting Diode |
Viewing Area Width | 95.04 mm (3.74 inch) |
Viewing Area Height | 53.86 mm (2.12 inch) |