All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-402A |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Number of Lines | 2 |
| Characters per Line | 40 |
| Character Width | 3.2 mm (0.1260 inch) |
| Character Height | 4.85 mm (0.1909 inch) |
| Viewing Area Width | 154 mm (6.06 inch) |