ASI-T-240DA2MUN/D is a 2.4 inch TFT with a resolution of 240 x 320, IPS, RGB/MCU interface and a brightness of 220 Nits.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-240DA2MUN/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 36.72 mm (1.45 inch) |
| Viewing Area Height | 48.96 mm (1.93 inch) |