All Shore Industries Power supply 40W switch power ADDDT16-U40

Description
Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power supply 40W switch power - ADDDT16-U40 - All Shore Industries
Staten Island, NY, USA
Power supply 40W switch power
ADDDT16-U40
Power supply 40W switch power ADDDT16-U40
Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%

Desktop 40 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 40 watts
Output voltage: 12-20 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT16-U40
Product Name Power supply 40W switch power
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply 12W 5-12V - ADDR005-U12 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power supply 9W 9-12V - ADDP009-U9 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Output: 12 watts Voltage: 3.3-15 V* - ADDP005-U12 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Output: 40 watts Voltage: 12-20 v* - ADDR016-U40 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details