MICROFAB SC-40 PLUS is a next-generation acid copper plating process designed for high-purity copper deposition in semiconductor packaging applications such as bumps, pillars, and RDL structures. It enables high-speed plating at up to 2.5 μm/min, producing deposits with exceptional within-wafer, within-die, and within-feature uniformity and a flat bump profile. The chemistry is compatible with both nickel barrier and nickel-free stacks, ensuring Kirkendall void-free interfaces, and supports various solders including tin-silver and pure tin. The process meets ESG requirements and contains no methanol. It has demonstrated reliability through JEDEC tests with no voids at the copper/solder interface, even after electrolyte aging.
Product Overview
MICROFAB SC-40 PLUS, a next-generation acid copper plating process, represents a leap forward in semiconductor manufacturing. It provides fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within-feature uniformity.
Product Features
Innovative Copper Pillar Plating for Next-Generation Packages
MICROFAB SC-40 PLUS is designed to meet the semiconductor industry’s need for enhanced reliability and performance of advanced packages.
High Purity Deposit with Cutting-Edge Uniformity
The process is capable of high-speed plating up to 2.5 µm/min, enabling a high purity deposit with exceptional uniformity and a flat bump profile.
Versatile Chemistry Enables Ease of Use
Versatile chemistry for different Aspect Ratio (AR) Pillar and L/S of Redistribution Layer (RDL). The process is compatible with and without a nickel barrier process, ensuring Kirkendall Void (KV)-free stacks.
Featured Applications
Bump, Pillar and RDL
MICROFAB SC-40 PLUS is suitable for bump, pillar, and RDL metallization and is compatible with or without a nickel barrier, as well as various solders such as tin silver and pure tin.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Plating Chemicals and Anodizing Chemicals |
| Product Number | MICROFAB ® SC-40 PLUS |
| Product Name | Wafer Bumping Metallization solutions for Semiconductor Packaging |
| Chemical / Composition | Copper Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Soft / High Purity |