High-reliability, two-component polyurethane conformal coating for demanding applications.
Product Overview
Electrolube® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress on components during thermal changes.
Enhanced Edge Coverage Ensures Superior Overall Protection
High Coating Thicknesses
Thixotropic properties allow for the application of high coating thicknesses, typically ranging from 200 to 350 μm.
Excellent Resistance in Harsh Environmental Conditions
The hydrophobic quality provides excellent resistance in harsh environmental conditions, such as high humidity and condensation.
Minimal Stress Levels during Thermal Cycling Testing
High softness and flexibility ensure minimal stress levels during typical automotive thermal cycling tests.
Improved High Temperature Performance
Improved high-temperature performance, ranging from -65°C to +150°C.
Designed for Selective Spray Application
Provides Solvent, VOC, and Silicone Free Formulation
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Name | Electrolube ® 2K301P |
| Type | Thermally Conductive |