MacDermid Alpha Electronics Solutions ALPHA ® JP-501

Description
A low temperature, lead-free, no-clean solder paste designed for use in jet printers. Product Overview The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138°C and has been successfully used with peak reflow profiles between 155°C and 190°C. The flux residue from ALPHA JP-501 is clear and colorless, and is formulated to provide high electrical reliability in a zero-halogen flux formulation. ALPHA JP-501 offers an outstanding reflow process window across all traditional surface finishes and is rated ROL0 per IPC J-STD-004. All components used with SnBi solders must be lead-free to prevent the formation of tin/lead/bismuth intermetallics, which have a melting point under 100°C. Low Temperature Reflow Profiles Enable the Use of Low Tg PCB Excellent Deposit Consistency Excellent deposit consistency with high process capability index across all board designs. Reduction in Random Solderballing Levels Excellent Pin-Test Yield for Single and Double Reflow Available in Type 5 Powder
Request a Quote Datasheet
Description
A low temperature, lead-free, no-clean solder paste designed for use in jet printers. Product Overview The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138°C and has been successfully used with peak reflow profiles between 155°C and 190°C. The flux residue from ALPHA JP-501 is clear and colorless, and is formulated to provide high electrical reliability in a zero-halogen flux formulation. ALPHA JP-501 offers an outstanding reflow process window across all traditional surface finishes and is rated ROL0 per IPC J-STD-004. All components used with SnBi solders must be lead-free to prevent the formation of tin/lead/bismuth intermetallics, which have a melting point under 100°C. Low Temperature Reflow Profiles Enable the Use of Low Tg PCB Excellent Deposit Consistency Excellent deposit consistency with high process capability index across all board designs. Reduction in Random Solderballing Levels Excellent Pin-Test Yield for Single and Double Reflow Available in Type 5 Powder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALPHA ® JP-501 -  - MacDermid Alpha Electronics Solutions
Waterbury, CT, United States
ALPHA ® JP-501
ALPHA ® JP-501
A low temperature, lead-free, no-clean solder paste designed for use in jet printers. Product Overview The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138°C and has been successfully used with peak reflow profiles between 155°C and 190°C. The flux residue from ALPHA JP-501 is clear and colorless, and is formulated to provide high electrical reliability in a zero-halogen flux formulation. ALPHA JP-501 offers an outstanding reflow process window across all traditional surface finishes and is rated ROL0 per IPC J-STD-004. All components used with SnBi solders must be lead-free to prevent the formation of tin/lead/bismuth intermetallics, which have a melting point under 100°C. Low Temperature Reflow Profiles Enable the Use of Low Tg PCB Excellent Deposit Consistency Excellent deposit consistency with high process capability index across all board designs. Reduction in Random Solderballing Levels Excellent Pin-Test Yield for Single and Double Reflow Available in Type 5 Powder

A low temperature, lead-free, no-clean solder paste designed for use in jet printers.

Product Overview

The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138°C and has been successfully used with peak reflow profiles between 155°C and 190°C. The flux residue from ALPHA JP-501 is clear and colorless, and is formulated to provide high electrical reliability in a zero-halogen flux formulation.

ALPHA JP-501 offers an outstanding reflow process window across all traditional surface finishes and is rated ROL0 per IPC J-STD-004. All components used with SnBi solders must be lead-free to prevent the formation of tin/lead/bismuth intermetallics, which have a melting point under 100°C.


Low Temperature Reflow Profiles Enable the Use of Low Tg PCB


Excellent Deposit Consistency

Excellent deposit consistency with high process capability index across all board designs.


Reduction in Random Solderballing Levels


Excellent Pin-Test Yield for Single and Double Reflow


Available in Type 5 Powder

Supplier's Site Datasheet

Technical Specifications

  MacDermid Alpha Electronics Solutions
Product Category Soldering Irons, Stations, and Accessories
Product Name ALPHA ® JP-501
Unlock Full Specs
to access all available technical data

Similar Products

ALPHA ® JP-500 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
ALPHA ® OM-565 HRL3 Solder Paste -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
ALPHA ® WS698CPS Solder Paste -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details