Aker Technology USA Corporation 4 Pin Crystal C3E C3E-25.000-8-1010-M

Description
Crystal, 3.20mm x2.50mm,25MHz,8pF.-2 0-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,25MHz,8pF.-2 0-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E Series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for microprocessor clock applications. It operates from 8.000 to 156.250 MHz, with fundamental mode for frequencies up to 64.000 MHz and third overtone for higher frequencies. The part supports load capacitances from 6 to 47 pF and has a maximum drive level of 100 μW. Frequency tolerance is selectable up to ±10 ppm, and frequency stability over temperature ranges from ±10 ppm to ±100 ppm. Operating temperature options include -20°C to +70°C, -40°C to +85°C, -40°C to +105°C, and -40°C to +125°C. ESR is 40 ohms max for 25.000 MHz fundamental operation. Aging is ±3 ppm per year maximum. Insulation resistance is 500 MΩ at 100 Vdc. The device is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E Series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for microprocessor clock applications. It operates from 8.000 to 156.250 MHz, with fundamental mode for frequencies up to 64.000 MHz and third overtone for higher frequencies. The part supports load capacitances from 6 to 47 pF and has a maximum drive level of 100 μW. Frequency tolerance is selectable up to ±10 ppm, and frequency stability over temperature ranges from ±10 ppm to ±100 ppm. Operating temperature options include -20°C to +70°C, -40°C to +85°C, -40°C to +105°C, and -40°C to +125°C. ESR is 40 ohms max for 25.000 MHz fundamental operation. Aging is ±3 ppm per year maximum. Insulation resistance is 500 MΩ at 100 Vdc. The device is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-25.000-8-1010-M
4 Pin Crystal C3E C3E-25.000-8-1010-M
Crystal, 3.20mm x2.50mm,25MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,25MHz,8pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-25.000-8-1010-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details