PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.00
Length 17.00
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Oil-Rubbed Bronze
Weight: 20.19
Product Name: Fan with Light Kit
UPC: 840506057296
Category: Fan-Uni
Safety Listing: Wet
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 71
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5505
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366207 |
| Product Name | FP8016OB Fans-Wet Location |