Provides analog output and analog input on a cost effective and small industry standard PMC form factor.
50 Analog Input Channels
16-bit A/D Conversions at 100Ksps
12 Differential or 24 Single-Ended Analog Input Channels with ±10 V Input Range
12 Single-Ended Input Channels with ±15 V Input Range
Six (6) Single-Ended Input Channels with ±28 V Input Range
High Gain Input Channels: Four (4) Instrument Amplifier Channels, Gain = 100; or, 8 Single-Ended Channels, Gain = 6.25
Anti-alias Filter for All Analog Input Channels
128 x 16-bit Storage for Each Analog Input Channel
12-bit D/A Converter
Eight (8) Single-Ended Analog Output Channels with ±10 V Output Range
Redundant BIT Path for All External Analog Inputs Using 12-bit dedicated ADC
Interrupt Capabilities Using PCI Interrupt Pins
PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface
One (1) Time Conversion of All Analog Input Initiated by Either Hardware or Software Triggers
Air-Cooled Version Compliant with IEEE 1386-2001 Specification
Conduction-Cooled Version Compliant with ANSI/VITA20-2001
Three (3) Ruggedization Levels
Wind River VxWorks Drivers
BIT (Built-in-Test) Available for Complete Functional Testability
Provides analog output and analog input on a cost effective and small industry standard PMC form factor.
- 50 Analog Input Channels
- 16-bit A/D Conversions at 100Ksps
- 12 Differential or 24 Single-Ended Analog Input Channels with ±10 V Input Range
- 12 Single-Ended Input Channels with ±15 V Input Range
- Six (6) Single-Ended Input Channels with ±28 V Input Range
- High Gain Input Channels: Four (4) Instrument Amplifier Channels, Gain = 100; or, 8 Single-Ended Channels, Gain = 6.25
- Anti-alias Filter for All Analog Input Channels
- 128 x 16-bit Storage for Each Analog Input Channel
- 12-bit D/A Converter
- Eight (8) Single-Ended Analog Output Channels with ±10 V Output Range
- Redundant BIT Path for All External Analog Inputs Using 12-bit dedicated ADC
- Interrupt Capabilities Using PCI Interrupt Pins
- PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface
- One (1) Time Conversion of All Analog Input Initiated by Either Hardware or Software Triggers
- Air-Cooled Version Compliant with IEEE 1386-2001 Specification
- Conduction-Cooled Version Compliant with ANSI/VITA20-2001
- Three (3) Ruggedization Levels
- Wind River VxWorks Drivers
- BIT (Built-in-Test) Available for Complete Functional Testability