Aitech Defense Systems, Inc. M410 Servo I/O PMC

Description
Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital Converters - Selectable Resolution at 10, 12, 14 or 16 bit Interface for Either Three (3) Wire Synchro or Four (4) Wire Resolver 11.8Vrms Input Voltage Input Frequencies of 400Hz to 3kHz AC Voltage Source/Frequency Reference Software Configurable for Frequencies of 400Hz or 1200Hz A/D Converter - 16-bit A/D Conversions at 100 kSPS I8 Single-Ended or Four (4) Differential Software Selectable Analog Inputs ± 10V Analog Input Range 2 AC Input Interfaces D/A Converter - 12-bit resolution Four (4) Analog Outputs: Two (2) Voltage Mode, Two (2) Configurable as ± 10 Analog Voltage Mode or 0 to 20 mA Current Mode Multiple Discrete Interfaces - 16 TTL or 8 Differential I/O Four (4) General Purpose, TTL I/O Four (4) Low-side Solenoid Drivers Two (2) High-side Drivers PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 Three (3) Ruggedization Levels VxWorks Drivers BIT (Built-in-Test) Available for Complete Functional Testability
Description
Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital Converters - Selectable Resolution at 10, 12, 14 or 16 bit Interface for Either Three (3) Wire Synchro or Four (4) Wire Resolver 11.8Vrms Input Voltage Input Frequencies of 400Hz to 3kHz AC Voltage Source/Frequency Reference Software Configurable for Frequencies of 400Hz or 1200Hz A/D Converter - 16-bit A/D Conversions at 100 kSPS I8 Single-Ended or Four (4) Differential Software Selectable Analog Inputs ± 10V Analog Input Range 2 AC Input Interfaces D/A Converter - 12-bit resolution Four (4) Analog Outputs: Two (2) Voltage Mode, Two (2) Configurable as ± 10 Analog Voltage Mode or 0 to 20 mA Current Mode Multiple Discrete Interfaces - 16 TTL or 8 Differential I/O Four (4) General Purpose, TTL I/O Four (4) Low-side Solenoid Drivers Two (2) High-side Drivers PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 Three (3) Ruggedization Levels VxWorks Drivers BIT (Built-in-Test) Available for Complete Functional Testability

Suppliers

Company
Product
Description
Supplier Links
M410 Servo I/O PMC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
M410 Servo I/O PMC
M410 Servo I/O PMC
Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital Converters - Selectable Resolution at 10, 12, 14 or 16 bit Interface for Either Three (3) Wire Synchro or Four (4) Wire Resolver 11.8Vrms Input Voltage Input Frequencies of 400Hz to 3kHz AC Voltage Source/Frequency Reference Software Configurable for Frequencies of 400Hz or 1200Hz A/D Converter - 16-bit A/D Conversions at 100 kSPS I8 Single-Ended or Four (4) Differential Software Selectable Analog Inputs ± 10V Analog Input Range 2 AC Input Interfaces D/A Converter - 12-bit resolution Four (4) Analog Outputs: Two (2) Voltage Mode, Two (2) Configurable as ± 10 Analog Voltage Mode or 0 to 20 mA Current Mode Multiple Discrete Interfaces - 16 TTL or 8 Differential I/O Four (4) General Purpose, TTL I/O Four (4) Low-side Solenoid Drivers Two (2) High-side Drivers PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 Three (3) Ruggedization Levels VxWorks Drivers BIT (Built-in-Test) Available for Complete Functional Testability

Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor.

  • 2-Synchro/Resolver to Digital Converters - Selectable Resolution at 10, 12, 14 or 16 bit
    • Interface for Either Three (3) Wire Synchro or Four (4) Wire Resolver
    • 11.8Vrms Input Voltage
    • Input Frequencies of 400Hz to 3kHz
    • AC Voltage Source/Frequency Reference Software Configurable for Frequencies of 400Hz or 1200Hz
  • A/D Converter - 16-bit A/D Conversions at 100 kSPS
    • I8 Single-Ended or Four (4) Differential Software Selectable Analog Inputs
    • ± 10V Analog Input Range
    • 2 AC Input Interfaces
  • D/A Converter - 12-bit resolution
    • Four (4) Analog Outputs: Two (2) Voltage Mode, Two (2) Configurable as ± 10 Analog Voltage Mode or 0 to 20 mA Current Mode
  • Multiple Discrete Interfaces - 16 TTL or 8 Differential I/O
    • Four (4) General Purpose, TTL I/O
    • Four (4) Low-side Solenoid Drivers
    • Two (2) High-side Drivers
  • PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface
  • Air-Cooled Version Compliant with IEEE 1386-2001 Specification
  • Conduction-Cooled Version Compliant with ANSI/VITA20-2001
  • Three (3) Ruggedization Levels
  • VxWorks Drivers
  • BIT (Built-in-Test) Available for Complete Functional Testability
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category PMC and XMC Modules
Product Name M410 Servo I/O PMC
Unlock Full Specs
to access all available technical data

Similar Products