Acromag, Inc. User-configurable Virtex-4 FPGA, PMC Series PMC-LX

Description
LVDS I/O and Plug-In I/O Modules XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices Acromag's PMC-LX boards use a high-performance Xilinx® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high logic-to-feature ratio and a high I/O-to-feature ratio. Two modules let you select a FPGA to match your logic requirements. Although there is no limit to the uses for Acromag's FPGA boards, several applications are ideal for this new technology. Typical uses include hardware simulation, communication processing, in-circuit diagnostics, military servers, and telecommunication. Customizable FPGA (Xilinx Virtex-4 XC4VLX40/60) with up to 60K logic cells and 64 XtremeDSPTM slices Supports both front and rear I/O Plug-in I/O modules are available for front mezzanine 64 I/O lines supported with direct connection to FPGA via rear (J4) connector FPGA code loads from PCI bus or flash memory 256K x 36-bit dual-ported SRAM 32Mb x 32-bit DDR DRAM Supports dual DMA channel data transfer to CPU Supports both 5V and 3.3V signalling Conduction cooled 0 to 70°C
Datasheet
Description
LVDS I/O and Plug-In I/O Modules XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices Acromag's PMC-LX boards use a high-performance Xilinx® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high logic-to-feature ratio and a high I/O-to-feature ratio. Two modules let you select a FPGA to match your logic requirements. Although there is no limit to the uses for Acromag's FPGA boards, several applications are ideal for this new technology. Typical uses include hardware simulation, communication processing, in-circuit diagnostics, military servers, and telecommunication. Customizable FPGA (Xilinx Virtex-4 XC4VLX40/60) with up to 60K logic cells and 64 XtremeDSPTM slices Supports both front and rear I/O Plug-in I/O modules are available for front mezzanine 64 I/O lines supported with direct connection to FPGA via rear (J4) connector FPGA code loads from PCI bus or flash memory 256K x 36-bit dual-ported SRAM 32Mb x 32-bit DDR DRAM Supports dual DMA channel data transfer to CPU Supports both 5V and 3.3V signalling Conduction cooled 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
User-configurable Virtex-4 FPGA, PMC Series - PMC-LX - Acromag, Inc.
Wixom, MI, United States
User-configurable Virtex-4 FPGA, PMC Series
PMC-LX
User-configurable Virtex-4 FPGA, PMC Series PMC-LX
LVDS I/O and Plug-In I/O Modules XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices Acromag's PMC-LX boards use a high-performance Xilinx® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high logic-to-feature ratio and a high I/O-to-feature ratio. Two modules let you select a FPGA to match your logic requirements. Although there is no limit to the uses for Acromag's FPGA boards, several applications are ideal for this new technology. Typical uses include hardware simulation, communication processing, in-circuit diagnostics, military servers, and telecommunication. Customizable FPGA (Xilinx Virtex-4 XC4VLX40/60) with up to 60K logic cells and 64 XtremeDSPTM slices Supports both front and rear I/O Plug-in I/O modules are available for front mezzanine 64 I/O lines supported with direct connection to FPGA via rear (J4) connector FPGA code loads from PCI bus or flash memory 256K x 36-bit dual-ported SRAM 32Mb x 32-bit DDR DRAM Supports dual DMA channel data transfer to CPU Supports both 5V and 3.3V signalling Conduction cooled 0 to 70°C
  • LVDS I/O and Plug-In I/O Modules
  • XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices

Acromag's PMC-LX boards use a high-performance Xilinx® Virtex-4TM FPGA, but maintain a relatively low price point. They are optimized for high-performance logic, featuring a high logic-to-feature ratio and a high I/O-to-feature ratio. Two modules let you select a FPGA to match your logic requirements.

Although there is no limit to the uses for Acromag's FPGA boards, several applications are ideal for this new technology. Typical uses include hardware simulation, communication processing, in-circuit diagnostics, military servers, and telecommunication.

  • Customizable FPGA (Xilinx Virtex-4 XC4VLX40/60) with up to 60K logic cells and 64 XtremeDSPTM slices
  • Supports both front and rear I/O
  • Plug-in I/O modules are available for front mezzanine
  • 64 I/O lines supported with direct connection to FPGA via rear (J4) connector
  • FPGA code loads from PCI bus or flash memory
  • 256K x 36-bit dual-ported SRAM
  • 32Mb x 32-bit DDR DRAM
  • Supports dual DMA channel data transfer to CPU
  • Supports both 5V and 3.3V signalling
  • Conduction cooled 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC-LX
Product Name User-configurable Virtex-4 FPGA, PMC Series
PMC Data Bus 64-bit
Unlock Full Specs
to access all available technical data

Similar Products