Aitech Defense Systems, Inc. C800 Core™2 Duo CompactPCI SBC

Description
Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip 4 MB L2 Cache Intel® GM965 Chipset with Integrated Graphics Up to Two (2) GB DDR2 SDRAM Up to Sixty Four (64) GB onboard SATA Flash Disk Dual redundant BIOS Flash PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection On-board Graphics Controller Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines One (1) SATA II Interface Two (2) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Real-time Clock Avionics Windowed Watchdog Timer One (1) PMC Slot OS Support Microsoft Windows™ Linux® VxWorks® Conduction- and Air-cooled Versions with Conformal Coating Vibration and Shock Resistant
Description
Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip 4 MB L2 Cache Intel® GM965 Chipset with Integrated Graphics Up to Two (2) GB DDR2 SDRAM Up to Sixty Four (64) GB onboard SATA Flash Disk Dual redundant BIOS Flash PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection On-board Graphics Controller Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines One (1) SATA II Interface Two (2) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Real-time Clock Avionics Windowed Watchdog Timer One (1) PMC Slot OS Support Microsoft Windows™ Linux® VxWorks® Conduction- and Air-cooled Versions with Conformal Coating Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
C800 Core™2 Duo CompactPCI SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C800 Core™2 Duo CompactPCI SBC
C800 Core™2 Duo CompactPCI SBC
Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip 4 MB L2 Cache Intel® GM965 Chipset with Integrated Graphics Up to Two (2) GB DDR2 SDRAM Up to Sixty Four (64) GB onboard SATA Flash Disk Dual redundant BIOS Flash PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection On-board Graphics Controller Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines One (1) SATA II Interface Two (2) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Real-time Clock Avionics Windowed Watchdog Timer One (1) PMC Slot OS Support Microsoft Windows™ Linux® VxWorks® Conduction- and Air-cooled Versions with Conformal Coating Vibration and Shock Resistant

Rugged/mil 3U CompactPCI single slot SBC

  • Rugged/mil 3U CompactPCI Single Slot SBC
  • Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz
  • On-chip 32 kb Data/32 kB Instruction L1 Cache
  • On-chip 4 MB L2 Cache
  • Intel® GM965 Chipset with Integrated Graphics
  • Up to Two (2) GB DDR2 SDRAM
  • Up to Sixty Four (64) GB onboard SATA Flash Disk
  • Dual redundant BIOS Flash
  • PICMG 2.0, Rev. 3.0 Compliant
  • Auto System/Peripheral Detection
  • On-board Graphics Controller
  • Two (2) GB Ethernet Ports
  • Two (2) RS-232/422/485 Serial Ports
  • Eight (8) Discrete I/O Lines
  • One (1) SATA II Interface
  • Two (2) USB 2.0 Interfaces
  • High Definition Audio
  • Two (2) Temperature Sensors
  • Real-time Clock
  • Avionics Windowed Watchdog Timer
  • One (1) PMC Slot
  • OS Support
    • Microsoft Windows™
    • Linux®
    • VxWorks®
  • Conduction- and Air-cooled Versions with Conformal Coating
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C800 Core™2 Duo CompactPCI SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-586QG2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 128000 MB
View Details
2 suppliers
 - HSB-965P - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PCI
Chipset Intel Chipset
View Details