Aitech Defense Systems, Inc. C162 Core™ i7 6U VME SBC

Description
Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for Directed I/O (Intel® VT-d) Streaming SIMD Extensions 4.2 (Intel® SSE4.2) SSE 4.2 On-chip 32kB Data/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 8 GB DDR3 Dual channel SDRAM @ 1066 MHz with ECC Up to 128 GB SATA Flash Disc Dual Redundant BIOS Flash I/O Interfaces Four Gigabit Ethernet Ports Seven USB 2.0 Ports Two SATA II Ports Four RS-232/422/485 Serial Ports Eight Discrete I/O Lines Two CANbus/MILCAN ports One CRT and two HDMI/DVI Display Outputs High Definition Audio I/O VME 2eSST with Legacy VME Support Two PMC/XMC Slots Supporting 64-bit PCI-X bus @ 133 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real-Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® Conduction and Air-Cooled Versions Vibration and Shock Resistant
Description
Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for Directed I/O (Intel® VT-d) Streaming SIMD Extensions 4.2 (Intel® SSE4.2) SSE 4.2 On-chip 32kB Data/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 8 GB DDR3 Dual channel SDRAM @ 1066 MHz with ECC Up to 128 GB SATA Flash Disc Dual Redundant BIOS Flash I/O Interfaces Four Gigabit Ethernet Ports Seven USB 2.0 Ports Two SATA II Ports Four RS-232/422/485 Serial Ports Eight Discrete I/O Lines Two CANbus/MILCAN ports One CRT and two HDMI/DVI Display Outputs High Definition Audio I/O VME 2eSST with Legacy VME Support Two PMC/XMC Slots Supporting 64-bit PCI-X bus @ 133 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real-Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® Conduction and Air-Cooled Versions Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
C162 Core™ i7 6U VME SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C162 Core™ i7 6U VME SBC
C162 Core™ i7 6U VME SBC
Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for Directed I/O (Intel® VT-d) Streaming SIMD Extensions 4.2 (Intel® SSE4.2) SSE 4.2 On-chip 32kB Data/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 8 GB DDR3 Dual channel SDRAM @ 1066 MHz with ECC Up to 128 GB SATA Flash Disc Dual Redundant BIOS Flash I/O Interfaces Four Gigabit Ethernet Ports Seven USB 2.0 Ports Two SATA II Ports Four RS-232/422/485 Serial Ports Eight Discrete I/O Lines Two CANbus/MILCAN ports One CRT and two HDMI/DVI Display Outputs High Definition Audio I/O VME 2eSST with Legacy VME Support Two PMC/XMC Slots Supporting 64-bit PCI-X bus @ 133 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real-Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® Conduction and Air-Cooled Versions Vibration and Shock Resistant

Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications.

  • Rugged 6U VME Single-Slot SBC
  • Core i7 @ 2.53/2.0/1.33 GHz Processor
    • Two Cores/Four Threads (Intel Hyperthreading Technology)
    • Intel® Virtualization Technology for Directed I/O (Intel® VT-d)
    • Streaming SIMD Extensions 4.2 (Intel® SSE4.2) SSE 4.2
    • On-chip 32kB Data/32kB Instruction L1 Cache per core
    • 256 k L2 Cache per core
    • 4 MB L3 Cache shared between cores
    • High Performance Graphics Controller
  • Memory Resources
    • Up to 8 GB DDR3 Dual channel SDRAM @ 1066 MHz with ECC
    • Up to 128 GB SATA Flash Disc
    • Dual Redundant BIOS Flash
  • I/O Interfaces
    • Four Gigabit Ethernet Ports
    • Seven USB 2.0 Ports
    • Two SATA II Ports
    • Four RS-232/422/485 Serial Ports
    • Eight Discrete I/O Lines
    • Two CANbus/MILCAN ports
    • One CRT and two HDMI/DVI Display Outputs
    • High Definition Audio I/O
  • VME 2eSST with Legacy VME Support
  • Two PMC/XMC Slots Supporting 64-bit PCI-X bus @ 133 MHz and PCIe x8 Gen 2.0
  • System Resources
    • Two Temperature Sensors
    • Real-Time Clock
    • Avionics Windowed Watchdog Timer
    • Trusted Program Module (TPM)
  • Pin Compatible with the C800
  • OS Support
    • Windows™
    • Linux®
    • VxWorks®
  • Conduction and Air-Cooled Versions
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C162 Core™ i7 6U VME SBC
Unlock Full Specs
to access all available technical data

Similar Products

8th Gen. Intel® Core i7/i5/i3/Celeron 3.5
Specs
Processor / CPU Intel® Core™ i7-8665UE
Features RJ-45 Connectors
Cache Memory 8000 KB
View Details
2 suppliers
Quad-Core Freescale i.MX 6Q Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398Q-2-0 - WINSYSTEMS, INC.
Specs
Processor / CPU NXP Freescale® i.MX 6Q Quad Core
Computer Bus Mini PCIe and IO60
CPU Speed 800 MHz
View Details