Aitech Defense Systems, Inc. C6100 High Performance Ruggedized PowerPC® SBC

Description
Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb L1 and 512kb L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash Memory ANSI VME64 Compliant 2eSST Support with Legacy VME Backward Compatibility Two (2) GB Ethernet Interfaces (10/100/1000Mbps) Two (2) Asynchronous Serial Interfaces Four (4) 32-bit Timers Watchdog Timer One (1) or Two (2) PMC Slots for I/O Expansion Compatible with Emerson 761-712 IPMC I/O Modules VxWorks and Linux RTOS Support Rugged/mil Operating Temp Range Vibration Resistant: up to 7.62 G RMS Shock Resistant: 30 G, 11ms Conformal Coating 6/6 RoHS Compliant
Description
Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb L1 and 512kb L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash Memory ANSI VME64 Compliant 2eSST Support with Legacy VME Backward Compatibility Two (2) GB Ethernet Interfaces (10/100/1000Mbps) Two (2) Asynchronous Serial Interfaces Four (4) 32-bit Timers Watchdog Timer One (1) or Two (2) PMC Slots for I/O Expansion Compatible with Emerson 761-712 IPMC I/O Modules VxWorks and Linux RTOS Support Rugged/mil Operating Temp Range Vibration Resistant: up to 7.62 G RMS Shock Resistant: 30 G, 11ms Conformal Coating 6/6 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
C6100 High Performance Ruggedized PowerPC® SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C6100 High Performance Ruggedized PowerPC® SBC
C6100 High Performance Ruggedized PowerPC® SBC
Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb L1 and 512kb L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash Memory ANSI VME64 Compliant 2eSST Support with Legacy VME Backward Compatibility Two (2) GB Ethernet Interfaces (10/100/1000Mbps) Two (2) Asynchronous Serial Interfaces Four (4) 32-bit Timers Watchdog Timer One (1) or Two (2) PMC Slots for I/O Expansion Compatible with Emerson 761-712 IPMC I/O Modules VxWorks and Linux RTOS Support Rugged/mil Operating Temp Range Vibration Resistant: up to 7.62 G RMS Shock Resistant: 30 G, 11ms Conformal Coating 6/6 RoHS Compliant

Rugged/mil 6U VME single slot SBC

  • Rugged/mil 6U VME Single Slot SBC
  • Conduction- and Air-cooled Versions
  • G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz
  • On-chip 32 kb L1 and 512kb L2 Cache
  • Two (2) MB of L3 Cache
  • Up to Two (2) GB of DDR ECC SDRAM
  • 128 MB of User Flash Memory
  • ANSI VME64 Compliant
  • 2eSST Support with Legacy VME Backward Compatibility
  • Two (2) GB Ethernet Interfaces (10/100/1000Mbps)
  • Two (2) Asynchronous Serial Interfaces
  • Four (4) 32-bit Timers
  • Watchdog Timer
  • One (1) or Two (2) PMC Slots for I/O Expansion
  • Compatible with Emerson 761-712 IPMC I/O Modules
  • VxWorks and Linux RTOS Support
  • Rugged/mil Operating Temp Range
  • Vibration Resistant: up to 7.62 G RMS
  • Shock Resistant: 30 G, 11ms
  • Conformal Coating
  • 6/6 RoHS Compliant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C6100 High Performance Ruggedized PowerPC® SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U3A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
3U Conduction cooled cPCI Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC7447A or MPC7448
Computer Bus PMC Bus
CPU Speed 1000 to 1400 MHz
View Details