3.5" SubCompact Board With Intel Atom N455/ D525 Processors Main Feature
Intel Atom N455/D525 Processors
Intel ICH8M
DDR3 667/800 SODIMM, Max. 4 GB For Intel Atom D525 DDR3 667/800 SODIMM, Max. 2 GB For Intel Atom N455
Gigabit Ethernet x 2
CRT, 18/24-bit Single Channel LVDS LCD
2CH HD Audio
SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1
USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O
Onboard 4/5/8-wire Resistive Touch Screen Controller
Mini Card x 1
+12V or +5V (Optional, Only For Intel Atom N455) Operation
Onboard Trusted Platform Module (Optional)
Application
Industrial Automation
Transportation
Defence & Government
3.5" SubCompact Board With Intel Atom N455/ D525 Processors
Main Feature
|
- Intel Atom N455/D525 Processors
- Intel ICH8M
- DDR3 667/800 SODIMM, Max. 4 GB For Intel Atom D525
DDR3 667/800 SODIMM, Max. 2 GB For Intel Atom N455
- Gigabit Ethernet x 2
- CRT, 18/24-bit Single Channel LVDS LCD
- 2CH HD Audio
- SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash x 1
- USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O
- Onboard 4/5/8-wire Resistive Touch Screen Controller
- Mini Card x 1
- +12V or +5V (Optional, Only For Intel Atom N455) Operation
- Onboard Trusted Platform Module (Optional)
|
Application
|
- Industrial Automation
- Transportation
- Defence & Government
|