Aitech Defense Systems, Inc. C100 PowerPC® G4+ 7455 VME SBC

Description
Rugged/mil 6U VME single slot SBC MPC7455. For new designs, we recommend the C108. For more information about our unique COTS Lifecycle + ™ Program, click here. Rugged/mil 6U VME Single Slot SBC PowerPC® G4+ 7457 Processor @ 733MHz On-chip 32 kB L1 and 256kB L2 Caches Up to 2 MB L3 Cache Up to 1 GB of SDRAM with ECC 16 MB Boot Flash Memory 64 MB User Flash Memory Up to 4 GB Flash File Memory 32 kB NVRAM Eight (8) High Performance DMA Engines Gigabit EthernetPport Two (2) Fast Ethernet Ports Two (2) 1394a FireWire Ports Two (2) USB 2.0 Ports Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol HighSspeed Serial Ports supporting RS-232/422/485 Two (2) Standard UARTPports supporting RS-232/422/485 16 SingleEended TTL / 8 Differential RS-422 Discrete I/O Lines Two (2) IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-Time Clock VME64x Compliant Real-Time OS (RTOS) Support WindRiver VxWorks Green Hills® INTEGRITY® TimeSys® Embedded Linux® Conduction- and Air-cooled Versions Vibration and Shock Resistant
Description
Rugged/mil 6U VME single slot SBC MPC7455. For new designs, we recommend the C108. For more information about our unique COTS Lifecycle + ™ Program, click here. Rugged/mil 6U VME Single Slot SBC PowerPC® G4+ 7457 Processor @ 733MHz On-chip 32 kB L1 and 256kB L2 Caches Up to 2 MB L3 Cache Up to 1 GB of SDRAM with ECC 16 MB Boot Flash Memory 64 MB User Flash Memory Up to 4 GB Flash File Memory 32 kB NVRAM Eight (8) High Performance DMA Engines Gigabit EthernetPport Two (2) Fast Ethernet Ports Two (2) 1394a FireWire Ports Two (2) USB 2.0 Ports Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol HighSspeed Serial Ports supporting RS-232/422/485 Two (2) Standard UARTPports supporting RS-232/422/485 16 SingleEended TTL / 8 Differential RS-422 Discrete I/O Lines Two (2) IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-Time Clock VME64x Compliant Real-Time OS (RTOS) Support WindRiver VxWorks Green Hills® INTEGRITY® TimeSys® Embedded Linux® Conduction- and Air-cooled Versions Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
C100 PowerPC® G4+ 7455 VME SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C100 PowerPC® G4+ 7455 VME SBC
C100 PowerPC® G4+ 7455 VME SBC
Rugged/mil 6U VME single slot SBC MPC7455. For new designs, we recommend the C108. For more information about our unique COTS Lifecycle + ™ Program, click here. Rugged/mil 6U VME Single Slot SBC PowerPC® G4+ 7457 Processor @ 733MHz On-chip 32 kB L1 and 256kB L2 Caches Up to 2 MB L3 Cache Up to 1 GB of SDRAM with ECC 16 MB Boot Flash Memory 64 MB User Flash Memory Up to 4 GB Flash File Memory 32 kB NVRAM Eight (8) High Performance DMA Engines Gigabit EthernetPport Two (2) Fast Ethernet Ports Two (2) 1394a FireWire Ports Two (2) USB 2.0 Ports Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol HighSspeed Serial Ports supporting RS-232/422/485 Two (2) Standard UARTPports supporting RS-232/422/485 16 SingleEended TTL / 8 Differential RS-422 Discrete I/O Lines Two (2) IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-Time Clock VME64x Compliant Real-Time OS (RTOS) Support WindRiver VxWorks Green Hills® INTEGRITY® TimeSys® Embedded Linux® Conduction- and Air-cooled Versions Vibration and Shock Resistant

Rugged/mil 6U VME single slot SBC MPC7455. For new designs, we recommend the C108. For more information about our unique COTS Lifecycle + ™ Program, click here.

  • Rugged/mil 6U VME Single Slot SBC
  • PowerPC® G4+ 7457 Processor @ 733MHz
  • On-chip 32 kB L1 and 256kB L2 Caches
  • Up to 2 MB L3 Cache
  • Up to 1 GB of SDRAM with ECC
  • 16 MB Boot Flash Memory
  • 64 MB User Flash Memory
  • Up to 4 GB Flash File Memory
  • 32 kB NVRAM
  • Eight (8) High Performance DMA Engines
  • Gigabit EthernetPport
  • Two (2) Fast Ethernet Ports
  • Two (2) 1394a FireWire Ports
  • Two (2) USB 2.0 Ports
  • Two (2) Dual Redundant MIL-STD-1553B Ports
  • Six (6) Multi-protocol HighSspeed Serial Ports supporting RS-232/422/485
  • Two (2) Standard UARTPports supporting RS-232/422/485
  • 16 SingleEended TTL / 8 Differential RS-422 Discrete I/O Lines
  • Two (2) IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slots
  • Eight (8) 32-bit Timers
  • Watchdog Timer
  • Real-Time Clock
  • VME64x Compliant
  • Real-Time OS (RTOS) Support
    • WindRiver VxWorks
    • Green Hills® INTEGRITY®
    • TimeSys® Embedded Linux®
  • Conduction- and Air-cooled Versions
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C100 PowerPC® G4+ 7455 VME SBC
Unlock Full Specs
to access all available technical data

Similar Products

Low Power AMD Geode LX800 PC/104 CPU Module - CEX-a5362 - Computer Express L.L.C.
Specs
Processor / CPU National Semiconductor Geode GX1
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); USB
Main Memory 1000 MB
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2800 MHz
View Details