Airmar Technology Corporation R111LM Chirp-ready In-hull R111LM

Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready R111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R111LM transmits across the low frequency bandwidth of 38 to 75 kHz, and the medium frequency from 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R109LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology
Datasheet
Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready R111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R111LM transmits across the low frequency bandwidth of 38 to 75 kHz, and the medium frequency from 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R109LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R111LM Chirp-ready In-hull - R111LM - Airmar Technology Corporation
Milford, NH, United States
R111LM Chirp-ready In-hull
R111LM
R111LM Chirp-ready In-hull R111LM
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready R111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R111LM transmits across the low frequency bandwidth of 38 to 75 kHz, and the medium frequency from 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R109LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology

2 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready R111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R111LM transmits across the low frequency bandwidth of 38 to 75 kHz, and the medium frequency from 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats.

Features


  • Depth only
  • 2 kW of power for outstanding deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 87 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Urethane transducer housing with plastic mounting tank
  • Also available as thru-hull external (R109LM) and pocket/keel/welded-tank (PM111LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R111LM
Product Name R111LM Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2132 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 285 to 315 kHz
Resonance Frequency 300 kHz
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
P79S Smart™ Sensor In-hull - P79S - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 60 watts
Maximum Operational Depth 101 m (330 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details