Airmar Technology Corporation P79S Smart™ Sensor In-hull P79S

Description
100 W The P79S brings depth intelligence to your boat. Featuring Airmar’s Smart™ Sensor technology, the P79S delivers processed depth data right to the onboard network for multiple displays to use. Smart Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth data is a single cable into a compatible network or display. The Smart Sensor can output in NMEA 0183 or NMEA 2000® protocol. The P79S includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam will be shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. Features Depth only 100 W of power 235 kHz frequency prevents mutual interference with other echo sounders on the vessel 7° beamwidth Depth range: NMEA 0183 model has maximum depth of 100 m (330') NMEA 2000 model has maximum depth of 150 m (500') No holes to drill In-hull installation can be done while the boat is in the water Urethane transducer with adjustable, plastic, mounting base Available in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable Available P79 analog version
Datasheet
Description
100 W The P79S brings depth intelligence to your boat. Featuring Airmar’s Smart™ Sensor technology, the P79S delivers processed depth data right to the onboard network for multiple displays to use. Smart Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth data is a single cable into a compatible network or display. The Smart Sensor can output in NMEA 0183 or NMEA 2000® protocol. The P79S includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam will be shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. Features Depth only 100 W of power 235 kHz frequency prevents mutual interference with other echo sounders on the vessel 7° beamwidth Depth range: NMEA 0183 model has maximum depth of 100 m (330') NMEA 2000 model has maximum depth of 150 m (500') No holes to drill In-hull installation can be done while the boat is in the water Urethane transducer with adjustable, plastic, mounting base Available in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable Available P79 analog version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P79S Smart™ Sensor In-hull - P79S - Airmar Technology Corporation
Milford, NH, United States
P79S Smart™ Sensor In-hull
P79S
P79S Smart™ Sensor In-hull P79S
100 W The P79S brings depth intelligence to your boat. Featuring Airmar’s Smart™ Sensor technology, the P79S delivers processed depth data right to the onboard network for multiple displays to use. Smart Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth data is a single cable into a compatible network or display. The Smart Sensor can output in NMEA 0183 or NMEA 2000® protocol. The P79S includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam will be shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. Features Depth only 100 W of power 235 kHz frequency prevents mutual interference with other echo sounders on the vessel 7° beamwidth Depth range: NMEA 0183 model has maximum depth of 100 m (330') NMEA 2000 model has maximum depth of 150 m (500') No holes to drill In-hull installation can be done while the boat is in the water Urethane transducer with adjustable, plastic, mounting base Available in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable Available P79 analog version

100 W

The P79S brings depth intelligence to your boat. Featuring Airmar’s Smart™ Sensor technology, the P79S delivers processed depth data right to the onboard network for multiple displays to use. Smart Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth data is a single cable into a compatible network or display. The Smart Sensor can output in NMEA 0183 or NMEA 2000® protocol.

The P79S includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam will be shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull.

Features


  • Depth only
  • 100 W of power
  • 235 kHz frequency prevents mutual interference with other echo sounders on the vessel
  • 7° beamwidth
  • Depth range:
    • NMEA 0183 model has maximum depth of 100 m (330')
    • NMEA 2000 model has maximum depth of 150 m (500')
  • No holes to drill
  • In-hull installation can be done while the boat is in the water
  • Urethane transducer with adjustable, plastic, mounting base
  • Available in NMEA 0183 or NMEA 2000 protocol
  • NMEA 2000 certified or NMEA 0183 cable
  • Available P79 analog version
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P79S
Product Name P79S Smart™ Sensor In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2120 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 48 to 52 kHz
Resonance Frequency 50 kHz
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details