Airmar Technology Corporation R109LM Chirp-ready Thru-hull External Mount R109LM

Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low and medium-frequency transducer. The Chirp-ready R109LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R109LM Chirps across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R111LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology
Datasheet
Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low and medium-frequency transducer. The Chirp-ready R109LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R109LM Chirps across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R111LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R109LM Chirp-ready Thru-hull External Mount - R109LM - Airmar Technology Corporation
Milford, NH, United States
R109LM Chirp-ready Thru-hull External Mount
R109LM
R109LM Chirp-ready Thru-hull External Mount R109LM
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low and medium-frequency transducer. The Chirp-ready R109LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R109LM Chirps across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R111LM) and pocket/keel/welded-t ank (PM111LM) mounts Patented Xducer ID® technology

2 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low and medium-frequency transducer. The Chirp-ready R109LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R109LM Chirps across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation.

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power for outstanding deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 87 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Urethane housing with fairing for optimal performance
  • Also available as in-hull (R111LM) and pocket/keel/welded-tank (PM111LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R109LM
Product Name R109LM Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2122 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
CS229 Survey or Navigation Transducer - CS229 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 28 to 200 kHz
Power Capability 1500 to 2100 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details