RESON TC2122

Description
Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit ATLAS SW 60/28/6029housing and RESON steel housings.
Description
Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit ATLAS SW 60/28/6029housing and RESON steel housings.

Suppliers

Company
Product
Description
Supplier Links
TC2122 -  - RESON
Goleta, CA, USA
TC2122
TC2122
Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit ATLAS SW 60/28/6029housing and RESON steel housings.

Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit ATLAS SW 60/28/6029housing and RESON steel housings.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2122
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
Transmit Sensitivity 170 dB re µPa/V
Receive Sensitivity -187 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
B45 Traditional/CW Thru-hull - B45 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
SeaBat 8124 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 200 watts
View Details