Airmar Technology Corporation CS229 Survey or Navigation Transducer CS229

Description
The high-strength, cast-steel CS229 stands up to harsh environments. It has been designed to facilitate service and repair. The transformer can be accessed from the top of the housing for a quick field repair or impedance change. The transducer is removable from the outer, thru-hull housing and can be replaced while a vessel is underway. Features Versatile housing accommodates variety of frequencies for most navigation and survey requirements Low-ringing arrays provide good bottom detail in deep water Available with stainless steel or “acoustically transparent” urethane window, depending on the frequency Inner, CS234 transducer and outer, CS229, thru-hull housing Options Available as special-order unit with 12 kHz, 24 kHz, 28 kHz, 30 kHz, 33 kHz, 38 kHz, or 50 kHz array Impedance to customer’s specifications using matching transformer
Datasheet
Description
The high-strength, cast-steel CS229 stands up to harsh environments. It has been designed to facilitate service and repair. The transformer can be accessed from the top of the housing for a quick field repair or impedance change. The transducer is removable from the outer, thru-hull housing and can be replaced while a vessel is underway. Features Versatile housing accommodates variety of frequencies for most navigation and survey requirements Low-ringing arrays provide good bottom detail in deep water Available with stainless steel or “acoustically transparent” urethane window, depending on the frequency Inner, CS234 transducer and outer, CS229, thru-hull housing Options Available as special-order unit with 12 kHz, 24 kHz, 28 kHz, 30 kHz, 33 kHz, 38 kHz, or 50 kHz array Impedance to customer’s specifications using matching transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS229 Survey or Navigation Transducer - CS229 - Airmar Technology Corporation
Milford, NH, United States
CS229 Survey or Navigation Transducer
CS229
CS229 Survey or Navigation Transducer CS229
The high-strength, cast-steel CS229 stands up to harsh environments. It has been designed to facilitate service and repair. The transformer can be accessed from the top of the housing for a quick field repair or impedance change. The transducer is removable from the outer, thru-hull housing and can be replaced while a vessel is underway. Features Versatile housing accommodates variety of frequencies for most navigation and survey requirements Low-ringing arrays provide good bottom detail in deep water Available with stainless steel or “acoustically transparent” urethane window, depending on the frequency Inner, CS234 transducer and outer, CS229, thru-hull housing Options Available as special-order unit with 12 kHz, 24 kHz, 28 kHz, 30 kHz, 33 kHz, 38 kHz, or 50 kHz array Impedance to customer’s specifications using matching transformer

The high-strength, cast-steel CS229 stands up to harsh environments. It has been designed to facilitate service and repair. The transformer can be accessed from the top of the housing for a quick field repair or impedance change. The transducer is removable from the outer, thru-hull housing and can be replaced while a vessel is underway.

Features


  • Versatile housing accommodates variety of frequencies for most navigation and survey requirements
  • Low-ringing arrays provide good bottom detail in deep water
  • Available with stainless steel or “acoustically transparent” urethane window, depending on the frequency
  • Inner, CS234 transducer and outer, CS229, thru-hull housing

Options

  • Available as special-order unit with 12 kHz, 24 kHz, 28 kHz, 30 kHz, 33 kHz, 38 kHz, or 50 kHz array
  • Impedance to customer’s specifications using matching transformer
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number CS229
Product Name CS229 Survey or Navigation Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details