Airmar Technology Corporation PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount PM411LWM

Description
2 kW Today’s top billfish-tournament captains are calling Airmar’s PM411LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket/keel/welded-t ank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as a thru-hull external (R409LWM) mount Patented Xducer ID® technology
Datasheet
Description
2 kW Today’s top billfish-tournament captains are calling Airmar’s PM411LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket/keel/welded-t ank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as a thru-hull external (R409LWM) mount Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount - PM411LWM - Airmar Technology Corporation
Milford, NH, United States
PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount
PM411LWM
PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount PM411LWM
2 kW Today’s top billfish-tournament captains are calling Airmar’s PM411LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket/keel/welded-t ank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as a thru-hull external (R409LWM) mount Patented Xducer ID® technology

2 kW

Today’s top billfish-tournament captains are calling Airmar’s PM411LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before.

Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams.

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power
  • Low frequency: 40 to 60 kHz
    • 40° beamwidth for ultra-wide coverage
    • Maximum depth of 1219 m (4000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 70 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Curved-edge design for wet-box installation
  • Designed for custom pocket/keel/welded-tank mounting
  • SEALCAST™, seamless, urethane housing for long life underwater
  • Also available as a thru-hull external (R409LWM) mount
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM411LWM
Product Name PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2129 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
View Details
CM599LH Chirp-ready Cavity Mount - CM599LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 28 to 210 kHz
Power Capability 2000 to 3000 watts
View Details