Airmar Technology Corporation SS260 Traditional/CW Thru-hull SS260

Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. SS260 features a stainless steel housing which is compatible with all hull materials. Installed with the included, custom-fitting, High-performance Fairing, the SS260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') For dual-transmission-li ne fishfinders Stainless steel housing with High-performance Fairing for optimal performance speed Also available in transom (TM260), in-hull (M260), and bronze thru-hull (B260) mounts. Patented Xducer ID® technology Options Available with a diplexer for single-transmission- line fishfinders
Datasheet
Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. SS260 features a stainless steel housing which is compatible with all hull materials. Installed with the included, custom-fitting, High-performance Fairing, the SS260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') For dual-transmission-li ne fishfinders Stainless steel housing with High-performance Fairing for optimal performance speed Also available in transom (TM260), in-hull (M260), and bronze thru-hull (B260) mounts. Patented Xducer ID® technology Options Available with a diplexer for single-transmission- line fishfinders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS260 Traditional/CW Thru-hull - SS260 - Airmar Technology Corporation
Milford, NH, United States
SS260 Traditional/CW Thru-hull
SS260
SS260 Traditional/CW Thru-hull SS260
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. SS260 features a stainless steel housing which is compatible with all hull materials. Installed with the included, custom-fitting, High-performance Fairing, the SS260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') For dual-transmission-li ne fishfinders Stainless steel housing with High-performance Fairing for optimal performance speed Also available in transom (TM260), in-hull (M260), and bronze thru-hull (B260) mounts. Patented Xducer ID® technology Options Available with a diplexer for single-transmission- line fishfinders

1 kW

The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat.

SS260 features a stainless steel housing which is compatible with all hull materials. Installed with the included, custom-fitting, High-performance Fairing, the SS260 gives excellent results at speeds up to 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a 19° beamwidth for depth performance to 762 m (2500')
    • 200 kHz with a 6° beamwidth for depth performance to 294 m (1000')
  • For dual-transmission-line fishfinders
  • Stainless steel housing with High-performance Fairing for optimal performance speed
  • Also available in transom (TM260), in-hull (M260), and bronze thru-hull (B260) mounts.
  • Patented Xducer ID® technology

Options

  • Available with a diplexer for single-transmission-line fishfinders
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS260
Product Name SS260 Traditional/CW Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details
ARK50-THD Airducer® Transducer - 39-094-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details