Airmar Technology Corporation P72 Traditional/CW Trolling Motor/In-hull P72

Description
300 W The P72 is a small, economical, trolling-motor transducer and can also be used as an in-hull or portable-mounted sensor. The P72’s small size also makes it well suited for ice fishing. Features Depth only (in-hull mount) or depth and fast-response water-temperature sensing (trolling motor/portable mount) 300 W of power 200 kHz frequency Shielded ceramic filters out trolling-motor noise for accurate depth readings Rear cable exit reduces weed pickup Small, versatile transducer Plastic housing only Trolling-motor Mounting Kit includes: 112 mm (4") stainless-steel band clamp and cable ties Available as a portable mount
Description
300 W The P72 is a small, economical, trolling-motor transducer and can also be used as an in-hull or portable-mounted sensor. The P72’s small size also makes it well suited for ice fishing. Features Depth only (in-hull mount) or depth and fast-response water-temperature sensing (trolling motor/portable mount) 300 W of power 200 kHz frequency Shielded ceramic filters out trolling-motor noise for accurate depth readings Rear cable exit reduces weed pickup Small, versatile transducer Plastic housing only Trolling-motor Mounting Kit includes: 112 mm (4") stainless-steel band clamp and cable ties Available as a portable mount
Datasheet
Datasheet Summary
Powered by GS/AI

The P72 Traditional/CW Trolling Motor/In-hull transducer from Airmar Technology Corporation is designed for versatility and cost-effectiveness. It operates at a power range of 250 to 300 watts and is suitable for trolling-motor mounting on various popular motors, as well as portable mounting for small, slow-moving vessels. The transducer can also be installed in the hull of planing hull powerboats and cruising sailboats, provided they have solid fiberglass construction. This model features options for depth-only or combined depth and temperature readings, with a frequency of 200 kHz. It incorporates shielded ceramic filters to minimize trolling-motor noise, ensuring accurate depth readings. The rear cable exit design helps reduce weed pickup, enhancing performance in aquatic environments. The P72 is lightweight, weighing only 0.4 kg (1 lb), and comes with a stainless steel band clamp and cable ties for easy installation. It is available exclusively in a plastic housing. The maximum depth range varies between 102 m to 176 m depending on the configuration, making it suitable for a range of fishing applications, including ice fishing.

Datasheet Summary
Powered by GS/AI

The P72 Traditional/CW Trolling Motor/In-hull transducer from Airmar Technology Corporation is designed for versatility and cost-effectiveness. It operates at a power range of 250 to 300 watts and is suitable for trolling-motor mounting on various popular motors, as well as portable mounting for small, slow-moving vessels. The transducer can also be installed in the hull of planing hull powerboats and cruising sailboats, provided they have solid fiberglass construction. This model features options for depth-only or combined depth and temperature readings, with a frequency of 200 kHz. It incorporates shielded ceramic filters to minimize trolling-motor noise, ensuring accurate depth readings. The rear cable exit design helps reduce weed pickup, enhancing performance in aquatic environments. The P72 is lightweight, weighing only 0.4 kg (1 lb), and comes with a stainless steel band clamp and cable ties for easy installation. It is available exclusively in a plastic housing. The maximum depth range varies between 102 m to 176 m depending on the configuration, making it suitable for a range of fishing applications, including ice fishing.

Suppliers

Company
Product
Description
Supplier Links
P72 Traditional/CW Trolling Motor/In-hull - P72 - Airmar Technology Corporation
Milford, NH, United States
P72 Traditional/CW Trolling Motor/In-hull
P72
P72 Traditional/CW Trolling Motor/In-hull P72
300 W The P72 is a small, economical, trolling-motor transducer and can also be used as an in-hull or portable-mounted sensor. The P72’s small size also makes it well suited for ice fishing. Features Depth only (in-hull mount) or depth and fast-response water-temperature sensing (trolling motor/portable mount) 300 W of power 200 kHz frequency Shielded ceramic filters out trolling-motor noise for accurate depth readings Rear cable exit reduces weed pickup Small, versatile transducer Plastic housing only Trolling-motor Mounting Kit includes: 112 mm (4") stainless-steel band clamp and cable ties Available as a portable mount

300 W

The P72 is a small, economical, trolling-motor transducer and can also be used as an in-hull or portable-mounted sensor. The P72’s small size also makes it well suited for ice fishing.

Features


  • Depth only (in-hull mount) or depth and fast-response water-temperature sensing (trolling motor/portable mount)
  • 300 W of power
  • 200 kHz frequency
  • Shielded ceramic filters out trolling-motor noise for accurate depth readings
  • Rear cable exit reduces weed pickup
  • Small, versatile transducer
  • Plastic housing only
  • Trolling-motor Mounting Kit includes: 112 mm (4") stainless-steel band clamp and cable ties
  • Available as a portable mount
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P72
Product Name P72 Traditional/CW Trolling Motor/In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2003 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
ARK50-THD Airducer® Transducer - 39-094-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details