Airmar Technology Corporation AT75 Airducer® Transducer 39-017-1-01

Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT75. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT75 is available with compete assembly or in a kit version, and is also available as an AR model with threaded cap. It operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet
Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT75. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT75 is available with compete assembly or in a kit version, and is also available as an AR model with threaded cap. It operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT75 Airducer® Transducer - 39-017-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT75 Airducer® Transducer
39-017-1-01
AT75 Airducer® Transducer 39-017-1-01
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT75. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT75 is available with compete assembly or in a kit version, and is also available as an AR model with threaded cap. It operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation

Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT75. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT75 is available with compete assembly or in a kit version, and is also available as an AR model with threaded cap. It operates at 75 kHz and its sensing range is 20 cm to 10 m.

Features


  • Beamwidth: 15° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-017-1-01
Product Name AT75 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
TC2120 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 48 to 52 kHz
Resonance Frequency 50 kHz
View Details
Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details
SS75H Chirp-ready Tilted Element Thru-hull - SS75H - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 600 watts
View Details