Airmar Technology Corporation P319 Traditional/CW Low-profile Thru-hull P319

Description
600 W Airmar’s entry-level P319 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile, plastic housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing has minimum drag Plastic housing is ABYC H-27 compliant Bronze (B117) and stainless steel (SS60) models are also available to accommodate all hull materials
Datasheet
Description
600 W Airmar’s entry-level P319 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile, plastic housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing has minimum drag Plastic housing is ABYC H-27 compliant Bronze (B117) and stainless steel (SS60) models are also available to accommodate all hull materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P319 Traditional/CW Low-profile Thru-hull - P319 - Airmar Technology Corporation
Milford, NH, United States
P319 Traditional/CW Low-profile Thru-hull
P319
P319 Traditional/CW Low-profile Thru-hull P319
600 W Airmar’s entry-level P319 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile, plastic housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing has minimum drag Plastic housing is ABYC H-27 compliant Bronze (B117) and stainless steel (SS60) models are also available to accommodate all hull materials

600 W

Airmar’s entry-level P319 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile, plastic housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull.

Features


  • Depth only or depth and fast-response water-temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Included rubber washer allows tightening of the hull nut to irregular hull surfaces
  • Low-profile housing has minimum drag
  • Plastic housing is ABYC H-27 compliant
  • Bronze (B117) and stainless steel (SS60) models are also available to accommodate all hull materials
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P319
Product Name P319 Traditional/CW Low-profile Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2116 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to 100 kHz
Resonance Frequency 50 kHz
View Details
UST800 Ultrasonic Smart™ Sensor Thru-hull -  - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Weight 3.09 to 3.97 lbs (1.4 to 1.8 kg)
View Details