Airmar Technology Corporation M135M Chirp-ready In-hull M135M

Description
1 kW The M135M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also delivers excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s M135M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Perfect for trailered or lifted boats Also available as transom (TM185M), thru-hull low-profile (B175M), and thru-hull with fairing (B285M) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The M135M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also delivers excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s M135M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Perfect for trailered or lifted boats Also available as transom (TM185M), thru-hull low-profile (B175M), and thru-hull with fairing (B285M) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M135M Chirp-ready In-hull - M135M - Airmar Technology Corporation
Milford, NH, United States
M135M Chirp-ready In-hull
M135M
M135M Chirp-ready In-hull M135M
1 kW The M135M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also delivers excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s M135M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Perfect for trailered or lifted boats Also available as transom (TM185M), thru-hull low-profile (B175M), and thru-hull with fairing (B285M) mounts Patented Xducer ID® technology

1 kW

The M135M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also delivers excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution.

Airmar’s M135M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull.

Features


  • Depth only
  • 1 kW of power
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 50 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth
  • Perfect for trailered or lifted boats
  • Also available as transom (TM185M), thru-hull low-profile (B175M), and thru-hull with fairing (B285M) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M135M
Product Name M135M Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC3029 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 500 kHz
Transmit Sensitivity 164 dB re µPa/V
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
B285HW Chirp-ready Thru-hull - B285HW - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details