Airmar Technology Corporation AR50 Airducer® Transducer 39-027-0-01

Description
The AR50 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR50 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet
Description
The AR50 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR50 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR50 Airducer® Transducer
39-027-0-01
AR50 Airducer® Transducer 39-027-0-01
The AR50 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR50 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths

The AR50 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR50 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-027-0-01
Product Name AR50 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 100 kHz
Maximum Operational Depth 1000 m (3281 ft)
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
SS175H Chirp-ready Tilted Element Thru-hull - SS175H - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 1000 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details