Airmar Technology Corporation B175M Chirp-ready Tilted Element Thru-hull B175M

Description
1 kW The B175M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths of up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175M) and a thru-hull (B285M) or in-hull (M135M) mount Patented Xducer ID® technology
Datasheet
Description
1 kW The B175M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths of up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175M) and a thru-hull (B285M) or in-hull (M135M) mount Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B175M Chirp-ready Tilted Element Thru-hull - B175M - Airmar Technology Corporation
Milford, NH, United States
B175M Chirp-ready Tilted Element Thru-hull
B175M
B175M Chirp-ready Tilted Element Thru-hull B175M
1 kW The B175M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths of up to 457 m (1500') and gives ultra-clear target resolution. Airmar’s Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 50 kHz of total bandwidth from one transducer Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175M) and a thru-hull (B285M) or in-hull (M135M) mount Patented Xducer ID® technology

1 kW

The B175M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths of up to 457 m (1500') and gives ultra-clear target resolution.

Airmar’s Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The B175M is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 50 kHz of total bandwidth from one transducer
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available in a stainless steel housing (SS175M) and a thru-hull (B285M) or in-hull (M135M) mount
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B175M
Product Name B175M Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

TC1035 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 6 to 15 kHz
Resonance Frequency 9.5 kHz
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
M422 Chirp-ready In-hull - M422 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 47 to 210 kHz
Power Capability 1500 watts
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details