Airmar Technology Corporation AT300 Airducer® Transducer 39-089-1-01

Description
The ultrasonic AT300 brings proven dependability to level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction and operates at 300 kHz. With a sensing range of 4 cm to 1 m, the AT300 excels at short-range measurement. Features Beamwidth: 10° ±2° at -3 dB IP68 rated
Datasheet
Description
The ultrasonic AT300 brings proven dependability to level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction and operates at 300 kHz. With a sensing range of 4 cm to 1 m, the AT300 excels at short-range measurement. Features Beamwidth: 10° ±2° at -3 dB IP68 rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT300 Airducer® Transducer - 39-089-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT300 Airducer® Transducer
39-089-1-01
AT300 Airducer® Transducer 39-089-1-01
The ultrasonic AT300 brings proven dependability to level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction and operates at 300 kHz. With a sensing range of 4 cm to 1 m, the AT300 excels at short-range measurement. Features Beamwidth: 10° ±2° at -3 dB IP68 rated

The ultrasonic AT300 brings proven dependability to level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction and operates at 300 kHz. With a sensing range of 4 cm to 1 m, the AT300 excels at short-range measurement.

Features


  • Beamwidth: 10° ±2° at -3 dB
  • IP68 rated
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-089-1-01
Product Name AT300 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
Seabed Penetrating Very Low Freqency Ceramic Tranducers - JH 200, JH 250, JH 500 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 0.1500 to 2 kHz
Power Capability 2000 watts
View Details