Airmar Technology Corporation SS164 Traditional/CW Tilted Element™ Thru-hull SS164

Description
1 kW Step up to a 1 kW—without a fairing! This 1 kW, flush-mount transducer is perfect for fast, trailered, tournament and sport-fishing vessels that cannot accommodate a High-performance Fairing. The flush-mounted, stainless steel housing extends less than 6.35 mm (1/4") outside your hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile design extends less than 6.35 mm (1/4") below the hull No effect on boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B164) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet
Description
1 kW Step up to a 1 kW—without a fairing! This 1 kW, flush-mount transducer is perfect for fast, trailered, tournament and sport-fishing vessels that cannot accommodate a High-performance Fairing. The flush-mounted, stainless steel housing extends less than 6.35 mm (1/4") outside your hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile design extends less than 6.35 mm (1/4") below the hull No effect on boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B164) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS164 Traditional/CW Tilted Element™ Thru-hull - SS164 - Airmar Technology Corporation
Milford, NH, United States
SS164 Traditional/CW Tilted Element™ Thru-hull
SS164
SS164 Traditional/CW Tilted Element™ Thru-hull SS164
1 kW Step up to a 1 kW—without a fairing! This 1 kW, flush-mount transducer is perfect for fast, trailered, tournament and sport-fishing vessels that cannot accommodate a High-performance Fairing. The flush-mounted, stainless steel housing extends less than 6.35 mm (1/4") outside your hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile design extends less than 6.35 mm (1/4") below the hull No effect on boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B164) for use in a fiberglass or wood hull Patented Xducer ID® technology

1 kW

Step up to a 1 kW—without a fairing! This 1 kW, flush-mount transducer is perfect for fast, trailered, tournament and sport-fishing vessels that cannot accommodate a High-performance Fairing. The flush-mounted, stainless steel housing extends less than 6.35 mm (1/4") outside your hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat.

Available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800')
    • 200 kHz with a 6° beamwidth for depth performance to 235 m (800')
  • Interfaces to any 600 W or 1 kW echo sounder
  • Engineered for center-console and trailered boats
  • Low-profile design extends less than 6.35 mm (1/4") below the hull
  • No effect on boat’s running performance
  • Stainless steel housing for use in all hull materials
  • Available in a bronze housing (B164) for use in a fiberglass or wood hull
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS164
Product Name SS164 Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details
M422 Chirp-ready In-hull - M422 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 47 to 210 kHz
Power Capability 1500 watts
View Details
TC2046 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details