Airflow Systems, Inc. Paint Booth Paint Booth

Description
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"
Description
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"

Suppliers

Company
Product
Description
Supplier Links
Paint Booth - Paint Booth - Airflow Systems, Inc.
Dallas, TX, USA
Paint Booth
Paint Booth
Paint Booth Paint Booth
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"

Features & Benefits

  • Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability.
  • Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs.
  • High efficiency 2-stage filtration: Provides up to 95% filtration efficiency.
  • Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Removable doors: Easy access for cleaning and filter changeout.
  • Prewired to explosion proof box: Meets Group-D electrical requirements.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • 95% Main Filter and Double Adsorption Modules
  • Motor Starters/Disconnects
  • Plastic Coated Grate
  • Aluminum Grate

Specifications

  • Construction: 16 ga. steel, powder coated cabinet
  • Blower Pkgs (HP): 1.5
  • Noise Level (dBA): 72
  • Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt.

Dimensions

  • Width: 32.00"
  • Height: 76.00"
  • Depth: 25.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Coating and Spray Booths
Product Number Paint Booth
Product Name Paint Booth
Type Cabinet or Hood Type Booth
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Dry Filter Booths - I-1087 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Type Walk-in Room Type Booth
Air / Gas Flow 8000.0 SCFM (13598 m³/hr)
Length 90 inch (2286 mm)
View Details
 - Re-Circulating Air Spray Booths - B&B Engineered Systems
Specs
Type Walk-in Room Type Booth; Booth for Continuous Part Flow
Process Applications Electrostatic; Wet Spray
Air / Gas Flow 500.0 to 10000.0 SCFM (850 to 16997 m³/hr)
View Details
Fume Booth - Fume Booth 800 - Airflow Systems, Inc.
Airflow Systems, Inc.
Specs
Type Cabinet or Hood Type Booth
View Details
Clean Air Booths (CAB) -  - Micro Air
Specs
Type Walk-in Room Type Booth
Process Applications Wet Spray
Materials of Construction Steel / Aluminum
View Details