Airflow Systems, Inc. Fume Booth Fume Booth

Description
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"
Description
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"

Suppliers

Company
Product
Description
Supplier Links
Fume Booth - Fume Booth - Airflow Systems, Inc.
Dallas, TX, USA
Fume Booth
Fume Booth
Fume Booth Fume Booth
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"

Features & Benefits

  • Portable, self-contained unit: No installation required, easy to set up and use anywhere.
  • High efficiency 3-stage filtration: Provides up to 98% filtration efficiency.
  • Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout.
  • Acrylic top and side shields: Enhances worker visibility.
  • Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch.

Options

  • HEPA Main Filter: 99.97% DOP efficiency.
  • Adsorption Modules: 12-in. v-bank refillable after-filters.
  • Extended Side Shields: Extends width to 30 in.

Specifications

  • Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields
  • Blower Pkgs (HP): 1/10 HP
  • Noise Level (dBA): 51-54
  • Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps.

Dimensions

  • Width: 22.00"
  • Height: 24.00"
  • Depth: 15.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Coating and Spray Booths
Product Number Fume Booth
Product Name Fume Booth
Type Cabinet or Hood Type Booth
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Walk-in Room Type Booth; Booth for Continuous Part Flow (optional feature)
Process Applications Electrostatic; Powder Coating
Materials of Construction Steel / Aluminum; Plastic
View Details
Powder Coat Spray Booth - Nordson® Econo-Coat® 2001 - LS Industries
Specs
Type Cabinet or Hood Type Booth
Process Applications Powder Coating
Materials of Construction Plastic; Polypropylene
View Details
Fume Booth - Fume Booth 800 - Airflow Systems, Inc.
Airflow Systems, Inc.
Specs
Type Cabinet or Hood Type Booth
View Details
Clean Air Booths (CAB) -  - Micro Air
Specs
Type Walk-in Room Type Booth
Process Applications Wet Spray
Materials of Construction Steel / Aluminum
View Details