AirClean Systems Sash Version Ductless Fume Hood Endeavour™ ACPT4036S

Description
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash Standard Features Touch-screen microprocessor control with variable airflow controller and constant filter monitoring ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Dual wall construction allows for front mounting of services such as water, gas, or electric Large capacity filtration bed to handle a wide variety of applications Constant monitoring of fume hood face velocity with variable airflow control to user preset value Vertical sliding safety glass sash Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash Standard Features Touch-screen microprocessor control with variable airflow controller and constant filter monitoring ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Dual wall construction allows for front mounting of services such as water, gas, or electric Large capacity filtration bed to handle a wide variety of applications Constant monitoring of fume hood face velocity with variable airflow control to user preset value Vertical sliding safety glass sash Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sash Version Ductless Fume Hood - Endeavour™ ACPT4036S - AirClean Systems
Creedmoor, NC, United States
Sash Version Ductless Fume Hood
Endeavour™ ACPT4036S
Sash Version Ductless Fume Hood Endeavour™ ACPT4036S
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash Standard Features Touch-screen microprocessor control with variable airflow controller and constant filter monitoring ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Dual wall construction allows for front mounting of services such as water, gas, or electric Large capacity filtration bed to handle a wide variety of applications Constant monitoring of fume hood face velocity with variable airflow control to user preset value Vertical sliding safety glass sash Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1

PRODUCT DESCRIPTION

  • Touch screen automatic safety controller
  • Large capacity filtration bed for variety of application challenges
  • Integral polypropylene spill tray
  • Advanced airflow monitoring and controller
  • Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood
  • Vertical sliding safety glass sash

Standard Features

  • Touch-screen microprocessor control with variable airflow controller and constant filter monitoring
  • ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility
  • AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood
  • Dual wall construction allows for front mounting of services such as water, gas, or electric
  • Large capacity filtration bed to handle a wide variety of applications
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Vertical sliding safety glass sash
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Gas phase bonded carbon filtration
  • Integral base with deep spill lip
  • Lab event timer

Safety Features

  • AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors
  • ASHRAE 110 tested
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume Hoods
Product Number Endeavour™ ACPT4036S
Product Name Sash Version Ductless Fume Hood
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC4000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Polypropylene Total Exhaust Fume Hood - AC5000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Polypropylene Total Exhaust Fume Hood - AC3000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details