The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type.
Features
No ductwork required
Polypropylene construction for chemical resistance. The result: NO RUST
Two-speed fan
SoftClips keep the probe secure during disinfection without damaging sensitive electronics.
Benefits
Meets OSHA and JCAHO regulatory requirements
Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Options
Removable soaking tubes available in several lengths up to 48”
The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type.
Features
- No ductwork required
- Polypropylene construction for chemical resistance. The result: NO RUST
- Two-speed fan
- SoftClips keep the probe secure during disinfection without damaging sensitive electronics.
Benefits
- Meets OSHA and JCAHO regulatory requirements
- Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Options
- Removable soaking tubes available in several lengths up to 48”