The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying.
Features
AirSafe automatic safety controller
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Polypropylene construction for chemical resistance. The result: NO RUST
Lab event timer
HEPA filtration for capture of particulate to 0.3 microns in size
Airflow automatically increases when doors are opened, preventing fumes from escaping
Easily cleaned – no glues or resins inside the cabinet
Automatic waste pump removes waste water up to 200 feet from cabinet
Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware
Gas phase bonded carbon filtration
Benefits
Filter safety lockout to ensure correct filter replacement
Shipped fully assembled
Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Brushless, sparkless blower is post-filter
Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Options
Hard surface disinfectant
The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying.
Features
- AirSafe automatic safety controller
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Polypropylene construction for chemical resistance. The result: NO RUST
- Lab event timer
- HEPA filtration for capture of particulate to 0.3 microns in size
- Airflow automatically increases when doors are opened, preventing fumes from escaping
- Easily cleaned – no glues or resins inside the cabinet
- Automatic waste pump removes waste water up to 200 feet from cabinet
- Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware
- Gas phase bonded carbon filtration
Benefits
- Filter safety lockout to ensure correct filter replacement
- Shipped fully assembled
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
- Brushless, sparkless blower is post-filter
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Options
- Hard surface disinfectant