The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber.
Features
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Integral vapor-proof fluorescent lighting
Built-in solid state gas detection
Lab event timer
Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
Cyanoacrylate accelerator with automatic temperature shut-off
Automated processing time of up to 59 minutes
Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
Hanging rods and clips
Control clip provided for hanging test print card
AirSafe Cyano Automatic Safety Controller
Benefits
Filter safety lockout to ensure correct filter replacement
Shipped fully assembled
Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Brushless, sparkless blower is post-filter
Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Real time monitoring of installed filtration bed
The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber.
Features
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Integral vapor-proof fluorescent lighting
- Built-in solid state gas detection
- Lab event timer
- Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
- Cyanoacrylate accelerator with automatic temperature shut-off
- Automated processing time of up to 59 minutes
- Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
- Hanging rods and clips
- Control clip provided for hanging test print card
- AirSafe Cyano Automatic Safety Controller
Benefits
- Filter safety lockout to ensure correct filter replacement
- Shipped fully assembled
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
- Brushless, sparkless blower is post-filter
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
- Real time monitoring of installed filtration bed